Littelfuse, Inc. Varistors, MOVs V26MLA0805NT

Description
34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 18-V26MLA0805NTCT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V26MLA0805NTCT-ND
Varistors, MOVs 18-V26MLA0805NTCT-ND
34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 18-V26MLA0805NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V26MLA0805NTDKR-ND
Varistors, MOVs 18-V26MLA0805NTDKR-ND
34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 18-V26MLA0805NTTR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V26MLA0805NTTR-ND
Varistors, MOVs 18-V26MLA0805NTTR-ND
34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistor, 26V, 60V, 0805; Capacitance, Cd Littelfuse - 75C8207 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 26V, 60V, 0805; Capacitance, Cd Littelfuse
75C8207
Varistor, 26V, 60V, 0805; Capacitance, Cd Littelfuse 75C8207
VARISTOR, 26V, 60V, 0805; Capacitance, Cd:220pF; Clamping Voltage 8/20us Max:60V; Clamping Voltage Vc Max:60V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0805 RoHS Compliant: Yes

VARISTOR, 26V, 60V, 0805; Capacitance, Cd:220pF; Clamping Voltage 8/20us Max:60V; Clamping Voltage Vc Max:60V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 18-V26MLA0805NTCT-ND 75C8207
Product Name Varistors, MOVs Varistor, 26V, 60V, 0805; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-77611-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details