Littelfuse, Inc. Varistors, MOVs V275LC10P

Description
430V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet
Description
430V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V275LC10P-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V275LC10P-ND
Varistors, MOVs V275LC10P-ND
430V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

430V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
Metal Oxide Varistor, 369V 710V Rad; Capacitance, Cd Littelfuse - 58K7451 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 369V 710V Rad; Capacitance, Cd Littelfuse
58K7451
Metal Oxide Varistor, 369V 710V Rad; Capacitance, Cd Littelfuse 58K7451
METAL OXIDE VARISTOR, 369V 710V RAD; Capacitance, Cd:200pF; Clamping Voltage 8/20us Max:710V; Clamping Voltage Vc Max:710V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 369V 710V RAD; Capacitance, Cd:200pF; Clamping Voltage 8/20us Max:710V; Clamping Voltage Vc Max:710V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V275LC10P-ND 58K7451
Product Name Varistors, MOVs Metal Oxide Varistor, 369V 710V Rad; Capacitance, Cd Littelfuse
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
AMCV-0402 - AMCV-0402-260-C300N-T - Abracon, LLC
Specs
Operating DC Voltage 26 volts
Operating AC Voltage 18.4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
CHIP VARISTOR - AVR-M1005C080MTABB - TDK Corporation
Specs
Operating DC Voltage 6.4 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers