DigiKey Datasheets for Varistors

Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 32
Product Name Notes
1.1kV 10kA Varistor 1 Circuit Through Hole Disc 14mm
100V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
100V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
120V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
120V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
150V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
150V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
150V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
18.1V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
18.1V 150A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
18.1V 30A Varistor 4 Circuit Surface Mount, MLCV 1206 (3216 Metric)
18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
18.7V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
18.7V 30A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
18.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
18V 4kA Varistor 1 Circuit Through Hole Disc 14mm
1kV 10kA Varistor 1 Circuit Through Hole Disc 14mm
1kV 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
1kV 6kA Varistor 1 Circuit Through Hole Disc 14mm
2.3kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc
2.3kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm
205V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
205V 10kA Varistor 1 Circuit Through Hole Disc 14mm
205V 10kA Varistor 1 Circuit Through Hole Disc 20mm
205V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
205V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs
205V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
205V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
205V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs
205V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs
205V 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased
205V 40kA Varistor 1 Circuit Chassis Mount Encased Disc
205V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs
205V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs
205V 50kA Varistor 1 Circuit Chassis Mount Encased Disc
205V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
205V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
205V 6kA Varistor 1 Circuit Through Hole Disc 14mm
206V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
214V 10kA Varistor 1 Circuit Through Hole Disc 20mm
220V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
220V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
220V 10kA Varistor 1 Circuit Through Hole Disc 14mm
220V 10kA Varistor 1 Circuit Through Hole Disc 20mm
220V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
220V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs
220V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
220V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
220V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs
220V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs
220V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs
220V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs
220V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
220V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
220V 6kA Varistor 1 Circuit Through Hole Disc 14mm
229.5V 10kA Varistor 1 Circuit Through Hole Disc 20mm
229.5V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
22V 3kA Varistor 1 Circuit Through Hole Disc 14mm
22V 4kA Varistor 1 Circuit Through Hole Disc 14mm
240V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
240V 10kA Varistor 1 Circuit Through Hole Disc 14mm
240V 10kA Varistor 1 Circuit Through Hole Disc 20mm
240V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
240V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
240V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
240V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
240V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
240V 6kA Varistor 1 Circuit Through Hole Disc 14mm
249V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
250V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
27.9V 1.8kA Varistor 1 Circuit Through Hole Disc 14mm
270V 10kA Varistor 1 Circuit Through Hole Disc 14mm
270V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
270V 6kA Varistor 1 Circuit Through Hole Disc 14mm
27V 3kA Varistor 1 Circuit Through Hole Disc 14mm
27V 4kA Varistor 1 Circuit Through Hole Disc 14mm
300V 10kA Varistor 1 Circuit Through Hole Disc 14mm
330V 10kA Varistor 1 Circuit Through Hole Disc 14mm
33V 3kA Varistor 1 Circuit Through Hole Disc 14mm
33V 4kA Varistor 1 Circuit Through Hole Disc 14mm
36.2V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
36.2V 150A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
36.2V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
360V 10kA Varistor 1 Circuit Through Hole Disc 14mm
360V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
360V 6kA Varistor 1 Circuit Through Hole Disc 14mm
36V 3kA Varistor 1 Circuit Through Hole Disc 14mm
36V 4kA Varistor 1 Circuit Through Hole Disc 14mm
37.4V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
390V 10kA Varistor 1 Circuit Through Hole Disc 14mm
390V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
390V 6kA Varistor 1 Circuit Through Hole Disc 14mm
39V 3kA Varistor 1 Circuit Through Hole Disc 14mm
39V 4kA Varistor 1 Circuit Through Hole Disc 14mm
430V 10kA Varistor 1 Circuit Through Hole Disc 14mm
430V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
430V 6kA Varistor 1 Circuit Through Hole Disc 14mm
470V 10kA Varistor 1 Circuit Through Hole Disc 14mm
470V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
470V 6kA Varistor 1 Circuit Through Hole Disc 14mm
47V 3kA Varistor 1 Circuit Through Hole Disc 14mm
47V 4kA Varistor 1 Circuit Through Hole Disc 14mm
510V 10kA Varistor 1 Circuit Through Hole Disc 14mm
510V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
510V 6kA Varistor 1 Circuit Through Hole Disc 14mm
530V 10kA Varistor 1 Circuit Through Hole Disc 14mm
560V 10kA Varistor 1 Circuit Through Hole Disc 14mm
56V 3kA Varistor 1 Circuit Through Hole Disc 14mm
56V 4kA Varistor 1 Circuit Through Hole Disc 14mm
5kA Varistor 1 Circuit Through Hole Disc 14mm
620V 10kA Varistor 1 Circuit Through Hole Disc 14mm
620V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
620V 6kA Varistor 1 Circuit Through Hole Disc 14mm
680V 10kA Varistor 1 Circuit Through Hole Disc 14mm
680V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
680V 6kA Varistor 1 Circuit Through Hole Disc 14mm
68V 3kA Varistor 1 Circuit Through Hole Disc 14mm
68V 4kA Varistor 1 Circuit Through Hole Disc 14mm
710V 10kA Varistor 1 Circuit Through Hole Disc 14mm
715V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
715V 6kA Varistor 1 Circuit Through Hole Disc 14mm
750V 10kA Varistor 1 Circuit Through Hole Disc 14mm
750V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
750V 6kA Varistor 1 Circuit Through Hole Disc 14mm
820V 10kA Varistor 1 Circuit Through Hole Disc 14mm
820V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
820V 6kA Varistor 1 Circuit Through Hole Disc 14mm
82V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
82V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
910V 10kA Varistor 1 Circuit Through Hole Disc 14mm
910V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
910V 6kA Varistor 1 Circuit Through Hole Disc 14mm
MULTI-LAYER VARISTOR SURFACE MOU
VARISTOR 205V 5KA 2SMD JLEAD
VARISTOR 240V 10KA DISC 20MM
VARISTOR 390V 6KA DISC 14MM
VARISTOR 470V 6KA DISC 14MM
VARISTOR 510V 6KA DISC 14MM
VARISTOR 620V 6KA DISC 14MM
VARISTOR 750V 6KA DISC 14MM
VARISTOR 820V 6KA DISC 14MM
Varistor Circuit

<< Prev Next >>