Littelfuse, Inc. Varistors, MOVs V30MLA0805LNH

Description
41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F3735CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3735CT-ND
Varistors, MOVs F3735CT-ND
41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - F3735DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3735DKR-ND
Varistors, MOVs F3735DKR-ND
41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - F3735TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3735TR-ND
Varistors, MOVs F3735TR-ND
41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
VARISTOR 41.5V 30A 0805 - 461-V30MLA0805LNH - Utmel Electronic Limited
Hong Kong, China
VARISTOR 41.5V 30A 0805
461-V30MLA0805LNH
VARISTOR 41.5V 30A 0805 461-V30MLA0805LNH
VARISTOR 41.5V 30A 0805

VARISTOR 41.5V 30A 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number F3735CT-ND 461-V30MLA0805LNH
Product Name Varistors, MOVs VARISTOR 41.5V 30A 0805
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details