Littelfuse, Inc. Varistors, MOVs V250LS2P

Description
410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet
Description
410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 18-V250LS2PTR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V250LS2PTR-ND
Varistors, MOVs 18-V250LS2PTR-ND
410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm

410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
Metal Oxide Varistor, 330V 730V Rad; Capacitance, Cd Littelfuse - 58K7420 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 330V 730V Rad; Capacitance, Cd Littelfuse
58K7420
Metal Oxide Varistor, 330V 730V Rad; Capacitance, Cd Littelfuse 58K7420
METAL OXIDE VARISTOR, 330V 730V RAD; Capacitance, Cd:90pF; Clamping Voltage 8/20us Max:730V; Clamping Voltage Vc Max:730V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 330V 730V RAD; Capacitance, Cd:90pF; Clamping Voltage 8/20us Max:730V; Clamping Voltage Vc Max:730V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 18-V250LS2PTR-ND 58K7420
Product Name Varistors, MOVs Metal Oxide Varistor, 330V 730V Rad; Capacitance, Cd Littelfuse
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
SPD Thermally Protected Varistor - LST2755VL2NT1 - Littelfuse, Inc.
Specs
Operating AC Voltage 275 volts
Operating Temperature -40 F (-40 C)
View Details
Varistors, MOVs - 535-AMCV-SS0806-180-401KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details