Littelfuse, Inc. High Energy Industrial Disc Varistor V271CA60

Description
The CA Series of transient surge suppressors are industrial high-energy disc varistors (MOVs) intended for special applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs of the same diameter may be stacked. This series of industrial disc varistors are available in three diameter sizes of 32, 40, and 60mm, with disc thicknesses ranging from 1.8mm minimum to 32mm maximum. They offer a wide voltage range of from 130 to 2800 V M(AC)RMS .
Request a Quote Datasheet
Description
The CA Series of transient surge suppressors are industrial high-energy disc varistors (MOVs) intended for special applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs of the same diameter may be stacked. This series of industrial disc varistors are available in three diameter sizes of 32, 40, and 60mm, with disc thicknesses ranging from 1.8mm minimum to 32mm maximum. They offer a wide voltage range of from 130 to 2800 V M(AC)RMS .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Disc Varistor - V271CA60 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Disc Varistor
V271CA60
High Energy Industrial Disc Varistor V271CA60
The CA Series of transient surge suppressors are industrial high-energy disc varistors (MOVs) intended for special applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs of the same diameter may be stacked. This series of industrial disc varistors are available in three diameter sizes of 32, 40, and 60mm, with disc thicknesses ranging from 1.8mm minimum to 32mm maximum. They offer a wide voltage range of from 130 to 2800 V M(AC)RMS .

The CA Series of transient surge suppressors are industrial high-energy disc varistors (MOVs) intended for special applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs of the same diameter may be stacked. This series of industrial disc varistors are available in three diameter sizes of 32, 40, and 60mm, with disc thicknesses ranging from 1.8mm minimum to 32mm maximum. They offer a wide voltage range of from 130 to 2800 V M(AC)RMS .

Supplier's Site Datasheet
Varistors, MOVs - V271CA60-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V271CA60-ND
Varistors, MOVs V271CA60-ND
430V 50kA Varistor 1 Circuit Surface Mount Disc 60mm

430V 50kA Varistor 1 Circuit Surface Mount Disc 60mm

Buy Now Datasheet
60Mm Ind Varistor High Energy Disc / Bulk Littelfuse - 09F2149 - Newark, An Avnet Company
Chicago, IL, United States
60Mm Ind Varistor High Energy Disc / Bulk Littelfuse
09F2149
60Mm Ind Varistor High Energy Disc / Bulk Littelfuse 09F2149
60MM IND VARISTOR HIGH ENERGY DISC / BULK

60MM IND VARISTOR HIGH ENERGY DISC / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V271CA60 V271CA60-ND 09F2149
Product Name High Energy Industrial Disc Varistor Varistors, MOVs 60Mm Ind Varistor High Energy Disc / Bulk Littelfuse
Operating DC Voltage 473 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2512-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details