DigiKey Datasheets for Varistors

Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 32
Product Name Notes
1.1kV 15kA Varistor 1 Circuit Through Hole Disc 20mm
1.2kV 10kA Varistor 1 Circuit Through Hole Disc 20mm
100V 10kA Varistor 1 Circuit Through Hole Disc 20mm
100V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
120V 10kA Varistor 1 Circuit Through Hole Disc 20mm
120V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
150V 10kA Varistor 1 Circuit Through Hole Disc 20mm
150V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
180V 10kA Varistor 1 Circuit Through Hole Disc 20mm
18V 5kA Varistor 1 Circuit Through Hole Disc 20mm
18V 8kA Varistor 1 Circuit Through Hole Disc 20mm
1kV 10kA Varistor 1 Circuit Through Hole Disc 20mm
1kV 15kA Varistor 1 Circuit Through Hole Disc 20mm
205V 10kA Varistor 1 Circuit Through Hole Disc 20mm
205V 15kA Varistor 1 Circuit Through Hole Disc 20mm
220V 1.2kA Varistor 1 Circuit Through Hole Radial, Box
220V 100A Varistor 1 Circuit Through Hole SOD-83A Axial
220V 10kA Varistor 1 Circuit Through Hole Disc 20mm
220V 15kA Varistor 1 Circuit Through Hole Disc 20mm
220V 250A Varistor 1 Circuit Surface Mount 2-SMD, No Lead
220V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
220V 4.5kA Varistor 1 Circuit Through Hole Radial, Box
220V 400A Varistor 1 Circuit Through Hole Disc 5mm
22V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
22V 100A Varistor 1 Circuit Through Hole Disc 5mm
22V 1kA Varistor 1 Circuit Through Hole Disc 14mm
22V 1kA Varistor 1 Circuit Through Hole Radial, Box
22V 250A Varistor 1 Circuit Through Hole Disc 7mm
22V 250A Varistor 1 Circuit Through Hole Radial, Box
22V 40A Varistor 1 Circuit Through Hole SOD-83A Axial
22V 500A Varistor 1 Circuit Through Hole Disc 10mm
22V 5kA Varistor 1 Circuit Through Hole Disc 20mm
22V 8kA Varistor 1 Circuit Through Hole Disc 20mm
23V 2kA Varistor 1 Circuit Through Hole Disc 20mm
240V 1.2kA Varistor 1 Circuit Through Hole Radial, Box
240V 10kA Varistor 1 Circuit Through Hole Disc 20mm
240V 15kA Varistor 1 Circuit Through Hole Disc 20mm
240V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
240V 4.5kA Varistor 1 Circuit Through Hole Radial, Box
240V 400A Varistor 1 Circuit Through Hole Disc 5mm
240V 6.5kA Varistor 1 Circuit Through Hole Radial, Box
24V 2kA Varistor 1 Circuit Through Hole Radial, Box
270V 10kA Varistor 1 Circuit Through Hole Disc 20mm
270V 15kA Varistor 1 Circuit Through Hole Disc 20mm
27V 5kA Varistor 1 Circuit Through Hole Disc 20mm
27V 8kA Varistor 1 Circuit Through Hole Disc 20mm
3.9kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc
3.9kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm
300V 15kA Varistor 1 Circuit Through Hole Disc 20mm
330V 15kA Varistor 1 Circuit Through Hole Disc 20mm
33V 5kA Varistor 1 Circuit Through Hole Disc 20mm
33V 8kA Varistor 1 Circuit Through Hole Disc 20mm
35.5V Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
354V 10kA Varistor 1 Circuit Through Hole Disc 20mm
360V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
360V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
360V 10kA Varistor 1 Circuit Through Hole Disc 20mm
360V 15kA Varistor 1 Circuit Through Hole Disc 20mm
360V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
360V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
360V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
360V 6.5kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD
360V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
360V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
36V 5kA Varistor 1 Circuit Through Hole Disc 20mm
36V 8kA Varistor 1 Circuit Through Hole Disc 20mm
390V 10kA Varistor 1 Circuit Through Hole Disc 20mm
390V 15kA Varistor 1 Circuit Through Hole Disc 20mm
39V 5kA Varistor 1 Circuit Through Hole Disc 20mm
39V 8kA Varistor 1 Circuit Through Hole Disc 20mm
430V 10kA Varistor 1 Circuit Through Hole Disc 20mm
430V 15kA Varistor 1 Circuit Through Hole Disc 20mm
470V 10kA Varistor 1 Circuit Through Hole Disc 20mm
470V 15kA Varistor 1 Circuit Through Hole Disc 20mm
47V 5kA Varistor 1 Circuit Through Hole Disc 20mm
47V 8kA Varistor 1 Circuit Through Hole Disc 20mm
510V 10kA Varistor 1 Circuit Through Hole Disc 20mm
510V 15kA Varistor 1 Circuit Through Hole Disc 20mm
530V 15kA Varistor 1 Circuit Through Hole Disc 20mm
560V 15kA Varistor 1 Circuit Through Hole Disc 20mm
56V 5kA Varistor 1 Circuit Through Hole Disc 20mm
56V 8kA Varistor 1 Circuit Through Hole Disc 20mm
620V 10kA Varistor 1 Circuit Through Hole Disc 20mm
620V 15kA Varistor 1 Circuit Through Hole Disc 20mm
680V 10kA Varistor 1 Circuit Through Hole Disc 20mm
680V 15kA Varistor 1 Circuit Through Hole Disc 20mm
68V 5kA Varistor 1 Circuit Through Hole Disc 20mm
68V 8kA Varistor 1 Circuit Through Hole Disc 20mm
710V 15kA Varistor 1 Circuit Through Hole Disc 20mm
715V 10kA Varistor 1 Circuit Through Hole Disc 20mm
750V 10kA Varistor 1 Circuit Through Hole Disc 20mm
750V 15kA Varistor 1 Circuit Through Hole Disc 20mm
820V 10kA Varistor 1 Circuit Through Hole Disc 20mm
820V 15kA Varistor 1 Circuit Through Hole Disc 20mm
82V 10kA Varistor 1 Circuit Through Hole Disc 20mm
82V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
910V 10kA Varistor 1 Circuit Through Hole Disc 20mm
910V 15kA Varistor 1 Circuit Through Hole Disc 20mm
RADIAL VARISTOR 20MM ROHS/LEAD F
VARISTOR 1KV 10KA DISC 20MM
VARISTOR 330V 5KA 2SMD JLEAD
VARISTOR 360V 10KA DISC 20MM
VARISTOR 360V 5KA 2SMD JLEAD
VARISTOR 430V 10KA DISC 20MM
VARISTOR 510V 10KA DISC 20MM
VARISTOR 82V 6.5KA DISC 20MM
Varistor Circuit

<< Prev Next >>