DigiKey Datasheets for Varistors

Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32
Product Name Notes
"""MULTI LAYER VARISTOR SMF FOR"
1.02kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
1.05kV 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs
1.05kV 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs
1.05kV 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs
1.05kV 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased
1.05kV 40kA Varistor 1 Circuit Chassis Mount Encased Disc
1.05kV 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs
1.05kV 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs
1.05kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc
1.05kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm
1.0675kV 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs
1.0675kV 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs
1.0675kV 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs
1.0675kV 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs
1.06kV 10kA Varistor 1 Circuit Through Hole Disc 20mm
1.06kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
1.08kV 10kA Varistor 1 Circuit Through Hole Disc 20mm
1.08kV 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
1.08kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
1.08kV 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
1.08kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
1.1kV 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
1.1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
1.1kV 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
1.1kV 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
1.2kV 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs
1.2kV 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs
1.2kV 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs
1.2kV 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased
1.2kV 40kA Varistor 1 Circuit Chassis Mount Encased Disc
1.2kV 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs
1.2kV 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs
1.2kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc
1.2kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm
1.5kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc
1.5kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm
105V 150A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
105V 250A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
11.5V Varistor Circuit Chassis Mount Ring, Surface Electrodes
12.7V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
12.8V 2A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)
12.8V 4A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)
12.8V 5A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)
12V 5A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)
13.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
13.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
13.5V 30A Varistor 4 Circuit Surface Mount, MLCV 1206 (3216 Metric)
13.5V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
13.5V 4A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
13.5V 75A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
15.7V Varistor Circuit Chassis Mount Ring, Side Electrodes
18.5V 150A Varistor 1 Circuit Through Hole Axial
18.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
18.5V 40A Varistor 1 Circuit Through Hole Axial
18V 30A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
1kV 10kA Varistor 1 Circuit Through Hole Disc 20mm
1kV 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
1kV 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
1kV 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
1kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
21.8V Varistor Circuit Chassis Mount Ring, Surface Electrodes
22V 30A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
24V 1.2kA Varistor 1 Circuit Surface Mount 2220 (5750 Metric)
24V 120A Varistor 1 Circuit Surface Mount 0805 (2012 Metric)
24V 200A Varistor 1 Circuit Surface Mount 1206 (3216 Metric)
24V 400A Varistor 1 Circuit Surface Mount 1210 (3225 Metric)
24V 800A Varistor 1 Circuit Surface Mount 1812 (4532 Metric)
25.5V 150A Varistor 1 Circuit Through Hole Axial
25.5V 1A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)
25.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
25.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
25.5V 40A Varistor 1 Circuit Through Hole Axial
27V 1.2kA Varistor 1 Circuit Surface Mount 2220 (5750 Metric)
27V 120A Varistor 1 Circuit Surface Mount 0805 (2012 Metric)
27V 200A Varistor 1 Circuit Surface Mount 1206 (3216 Metric)
27V 30A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
27V 400A Varistor 1 Circuit Surface Mount 1210 (3225 Metric)
27V 800A Varistor 1 Circuit Surface Mount 1812 (4532 Metric)
32.5V 15A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
33V 1.2kA Varistor 1 Circuit Surface Mount 2220 (5750 Metric)
33V 200A Varistor 1 Circuit Surface Mount 1206 (3216 Metric)
33V 30A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
33V 400A Varistor 1 Circuit Surface Mount 1210 (3225 Metric)
33V 800A Varistor 1 Circuit Surface Mount 1812 (4532 Metric)
34.5V 120A Varistor 1 Circuit Through Hole Axial
34.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
39V 30A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
41V 120A Varistor 1 Circuit Through Hole Axial
41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
431V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead
47V 1.2kA Varistor 1 Circuit Surface Mount 2220 (5750 Metric)
47V 200A Varistor 1 Circuit Surface Mount 1206 (3216 Metric)
47V 30A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
47V 400A Varistor 1 Circuit Surface Mount 1210 (3225 Metric)
47V 800A Varistor 1 Circuit Surface Mount 1812 (4532 Metric)
5V 150A Varistor 1 Circuit Through Hole Axial
5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
6.8V 10A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)
620V 400A Varistor 1 Circuit Through Hole Disc 5mm
62V 100A Varistor 1 Circuit Through Hole Axial
680V 400A Varistor 1 Circuit Through Hole Disc 5mm
68V 1.2kA Varistor 1 Circuit Surface Mount 2220 (5750 Metric)
68V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
68V 100A Varistor 1 Circuit Through Hole Disc 5mm
68V 1kA Varistor 1 Circuit Through Hole Disc 14mm
68V 1kA Varistor 1 Circuit Through Hole Radial, Box
68V 200A Varistor 1 Circuit Surface Mount 1206 (3216 Metric)
68V 250A Varistor 1 Circuit Through Hole Disc 7mm
68V 250A Varistor 1 Circuit Through Hole Radial, Box
68V 2kA Varistor 1 Circuit Through Hole Disc 20mm
68V 400A Varistor 1 Circuit Surface Mount 1210 (3225 Metric)
68V 40A Varistor 1 Circuit Through Hole SOD-83A Axial
68V 500A Varistor 1 Circuit Through Hole Disc 10mm
68V 800A Varistor 1 Circuit Surface Mount 1812 (4532 Metric)
7.65V Varistor Circuit Chassis Mount Ring, Side Electrodes
715V 400A Varistor 1 Circuit Through Hole Disc 5mm
750V 400A Varistor 1 Circuit Through Hole Disc 5mm
75V 250A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
76V 300A Varistor 1 Circuit Through Hole Axial
8.5V 100A Varistor 1 Circuit Through Hole Disc 7mm
8.5V 150A Varistor 1 Circuit Through Hole Axial
8.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
8.5V 250A Varistor 1 Circuit Through Hole Disc 10mm
8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
8.5V 40A Varistor 1 Circuit Through Hole Axial
8.5V 50A Varistor 1 Circuit Through Hole Disc 5mm
8.6V 150A Varistor 1 Circuit Through Hole Radial, Box
82V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
82V 1.2kA Varistor 1 Circuit Through Hole Radial, Box
82V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
82V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
82V 4.5kA Varistor 1 Circuit Through Hole Radial, Box
82V 400A Varistor 1 Circuit Through Hole Disc 5mm
82V 40A Varistor 1 Circuit Through Hole SOD-83A Axial
82V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
83V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
889.5V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
8V 4A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)
910V 10kA Varistor 1 Circuit Through Hole Disc 20mm
910V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
910V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
910V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm
MULTI-LAYER VARISTOR SURFACE MOU
TRANSGUARD
Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
VARISTOR 100V 1.2KA 2SMD JLEAD
VARISTOR 12.7V 20A 0402
VARISTOR 12.7V 30A 0603
VARISTOR 13.5V 30A 0603
VARISTOR 1KV 5KA 2SMD JLEAD
VARISTOR 39V 30A 0603
VARISTOR 41V 30A 0603
VARISTOR 5V 30A 0603
VARISTOR 6.8V 10A 0201
VARISTOR 8.5V 150A AXIAL
VARISTOR 8V 4A 0201
Varistor Circuit
VARISTOR LEADED

<< Prev Next >>