DigiKey Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| 25.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0612 (1632 Metric) | |
| 3.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric) | |
| 330V 100A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 33V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead | |
| 33V 100A Varistor 1 Circuit Through Hole Disc 5mm | |
| 33V 1kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 33V 1kA Varistor 1 Circuit Through Hole Radial, Box | |
| 33V 250A Varistor 1 Circuit Through Hole Disc 7mm | |
| 33V 250A Varistor 1 Circuit Through Hole Radial, Box | |
| 33V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 33V 2kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 33V 40A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 33V 500A Varistor 1 Circuit Through Hole Disc 10mm | |
| 340V 400A Varistor 1 Circuit Through Hole Disc 5mm | |
| 360V 1.2kA Varistor 1 Circuit Through Hole Radial, Box | |
| 360V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead | |
| 360V 4.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 360V 400A Varistor 1 Circuit Through Hole Disc 5mm | |
| 36V 2kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 36V 2kA Varistor 1 Circuit Through Hole Radial, Box | |
| 390V 1.2kA Varistor 1 Circuit Through Hole Radial, Box | |
| 390V 100A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 390V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead | |
| 390V 4.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 390V 400A Varistor 1 Circuit Through Hole Disc 5mm | |
| 390V 6.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead | |
| 39V 100A Varistor 1 Circuit Through Hole Disc 5mm | |
| 39V 1kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 39V 1kA Varistor 1 Circuit Through Hole Radial, Box | |
| 39V 250A Varistor 1 Circuit Through Hole Disc 7mm | |
| 39V 250A Varistor 1 Circuit Through Hole Radial, Box | |
| 39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | |
| 39V 2kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 39V 40A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 39V 500A Varistor 1 Circuit Through Hole Disc 10mm | |
| 39V 800A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric) | |
| 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 43.5V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 47.5V 800A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric) | |
| 5.35V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 5.35V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 5.35V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric) | |
| 5.35V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 501V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 501V 6.5kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD | |
| 501V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 510V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 510V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 510V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 510V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 510V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 510V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 510V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 510V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Formed Tabs | |
| 510V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 510V 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased | |
| 510V 40kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 510V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 510V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 510V 50kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 510V 50kA Varistor 1 Circuit Surface Mount Disc 60mm | |
| 510V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 513.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead | |
| 518.5V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 518.5V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 518.5V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 518.5V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 518.5V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 549.5V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 549.5V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 549.5V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 549.5V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 549.5V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 604V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 604V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 604V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 604V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 604V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 620V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead | |
| 620V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 620V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 620V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 620V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 620V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 620V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 620V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 665V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 680V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 680V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 680V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 680V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 680V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 680V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| MULTI-LAYER VARISTOR SURFACE MOU | |
| VARISTOR 33V 1KA DISC 14MM | |
| VARISTOR 47.5V 800A 1812 | |
| VARISTOR 5.35V 120A 0805 | |
| VARISTOR 5.35V 30A 0603 | |
| VARISTOR 5.35V 40A 0805 | |
| VARISTOR 501V 6.5KA DISC 20MM | |
| VARISTOR 510V 10KA DISC 20MM | |
| VARISTOR 510V 5KA 2SMD JLEAD | |
| VARISTOR 530V 5KA 2SMD JLEAD | |
| VARISTOR 560V 5KA 2SMD JLEAD | |
| VARISTOR 620V 5KA 2SMD JLEAD | |
| VARISTOR 680V 2.5KA DISC 10MM |
| << Prev | Next >> |