Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V27ZA1P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V27ZA1P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V27ZA1P
Low to Medium Voltage Radial Leaded Varistor V27ZA1P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F3052-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3052-ND
Varistors, MOVs F3052-ND
27V 250A Varistor 1 Circuit Through Hole Disc 7mm

27V 250A Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
VARISTOR 27V 250A DISC 7MM - 461-V27ZA1P - Utmel Electronic Limited
Hong Kong, China
VARISTOR 27V 250A DISC 7MM
461-V27ZA1P
VARISTOR 27V 250A DISC 7MM 461-V27ZA1P
VARISTOR 27V 250A DISC 7MM

VARISTOR 27V 250A DISC 7MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited
Product Category Varistors Varistors Varistors
Product Number V27ZA1P F3052-ND 461-V27ZA1P
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs VARISTOR 27V 250A DISC 7MM
Lead Style Radial Radial
Mounting Option Through Hole Through Hole; Other Through Hole; Other
Operating DC Voltage 31.1 volts 31.1 volts
Operating AC Voltage 17 volts 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details