DigiKey Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| 1.1kV 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 1.1kV 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 1.85kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 1.85kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm | |
| 100V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 100V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 12.5V 100A Varistor 1 Circuit Through Hole Disc 7mm | |
| 12.5V 150A Varistor 1 Circuit Through Hole Radial, Box | |
| 12.5V 250A Varistor 1 Circuit Through Hole Disc 10mm | |
| 12.5V 50A Varistor 1 Circuit Through Hole Disc 5mm | |
| 120V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 120V 1.2kA Varistor 1 Circuit Through Hole Radial, Box | |
| 120V 100A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 120V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 120V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead | |
| 120V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 120V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 120V 4.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 120V 400A Varistor 1 Circuit Through Hole Disc 5mm | |
| 120V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 150V 125A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | |
| 150V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 150V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 16.25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 16V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 173V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 173V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 173V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 173V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 173V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 180V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead | |
| 180V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 18V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 18V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 1kV 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 1kV 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 1kV 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 205V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 205V 10kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 205V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 205V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 205V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 205V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 205V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 205V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 205V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 205V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 220V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 220V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 220V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 220V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 22V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 22V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 240V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 240V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 240V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 270V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 270V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 270V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 27V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 27V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 300V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 300V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 330V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 330V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 33V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 33V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 360V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 360V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 360V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 36V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 36V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 390V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 390V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 390V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 39V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 39V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 3kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 430V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 430V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 430V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 470V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 470V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 470V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 47V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 47V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 510V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 510V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 510V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 530V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 530V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 560V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 560V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 56V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 56V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 612V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 620V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 620V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 620V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 680V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 680V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 680V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 68V 1.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 68V 2kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 710V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 710V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 715V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 750V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 750V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 750V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 820V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 820V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 820V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| 82V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 82V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 910V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 910V 4.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 910V 6kA Varistor 1 Circuit Through Hole Disc 11mm | |
| VARISTOR 16V 40A 0805 | |
| VARISTOR 205V 6.5KA DISC 20MM | |
| VARISTOR 430V 3.5KA DISC 10MM | |
| VARISTOR 470V 3.5KA DISC 10MM | |
| Varistor Circuit |
| << Prev | Next >> |