HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.
390V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Varistors | Varistors |
| Product Number | V251HA32 | V251HA32-ND |
| Product Name | High Energy Industrial Varistor Series | Varistors, MOVs |
| Operating DC Voltage | 429 volts |