Littelfuse, Inc. High Energy Radial Leaded Varistor V300LA40CP

Description
The C-III Series of metal oxide varistors are specifically designed for high surge energy absorption ratings. This is achieved through a special dielectric material formulation which also results in higher repetitive surge ratings than other MOV types.The C-III series is primarily intended for use in AC line Transient Voltage Surge Suppressor (TVSS) product environment and other similar applications requiring high transient energy and peak current capability in a relatively small package size. The C-III series is supplied in 14 and 20mm disc versions with various lead options. These types are shipped in bulk or Tape and Reel packaging. Part number and brand information is provided in the Ratings Table.
Request a Quote Datasheet
Description
The C-III Series of metal oxide varistors are specifically designed for high surge energy absorption ratings. This is achieved through a special dielectric material formulation which also results in higher repetitive surge ratings than other MOV types.The C-III series is primarily intended for use in AC line Transient Voltage Surge Suppressor (TVSS) product environment and other similar applications requiring high transient energy and peak current capability in a relatively small package size. The C-III series is supplied in 14 and 20mm disc versions with various lead options. These types are shipped in bulk or Tape and Reel packaging. Part number and brand information is provided in the Ratings Table.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Radial Leaded Varistor - V300LA40CP - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Radial Leaded Varistor
V300LA40CP
High Energy Radial Leaded Varistor V300LA40CP
The C-III Series of metal oxide varistors are specifically designed for high surge energy absorption ratings. This is achieved through a special dielectric material formulation which also results in higher repetitive surge ratings than other MOV types.The C-III series is primarily intended for use in AC line Transient Voltage Surge Suppressor (TVSS) product environment and other similar applications requiring high transient energy and peak current capability in a relatively small package size. The C-III series is supplied in 14 and 20mm disc versions with various lead options. These types are shipped in bulk or Tape and Reel packaging. Part number and brand information is provided in the Ratings Table.

The C-III Series of metal oxide varistors are specifically designed for high surge energy absorption ratings. This is achieved through a special dielectric material formulation which also results in higher repetitive surge ratings than other MOV types.The C-III series is primarily intended for use in AC line Transient Voltage Surge Suppressor (TVSS) product environment and other similar applications requiring high transient energy and peak current capability in a relatively small package size. The C-III series is supplied in 14 and 20mm disc versions with various lead options. These types are shipped in bulk or Tape and Reel packaging. Part number and brand information is provided in the Ratings Table.

Supplier's Site Datasheet
Varistors, MOVs - F3767-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3767-ND
Varistors, MOVs F3767-ND
470V 10kA Varistor 1 Circuit Through Hole Disc 20mm

470V 10kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V300LA40CP F3767-ND
Product Name High Energy Radial Leaded Varistor Varistors, MOVs
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2531-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details