HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM =25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting– Designation "HC" No derating up to 85ºC ambient
390V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Varistors | Varistors |
| Product Number | V251HC32 | V251HC32-ND |
| Product Name | High Energy Industrial Varistor Series | Varistors, MOVs |
| Operating DC Voltage | 429 volts |