Littelfuse, Inc. Varistors, MOVs V30MLA1210A

Description
39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet
Description
39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V30MLA1210A-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V30MLA1210A-ND
Varistors, MOVs V30MLA1210A-ND
39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistor, 30V, 68V, 1210; Capacitance, Cd Littelfuse - 98B2357 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 30V, 68V, 1210; Capacitance, Cd Littelfuse
98B2357
Varistor, 30V, 68V, 1210; Capacitance, Cd Littelfuse 98B2357
VARISTOR, 30V, 68V, 1210; Capacitance, Cd:1820pF; Clamping Voltage 8/20us Max:68V; Clamping Voltage Vc Max:68V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1210 RoHS Compliant: Yes

VARISTOR, 30V, 68V, 1210; Capacitance, Cd:1820pF; Clamping Voltage 8/20us Max:68V; Clamping Voltage Vc Max:68V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V30MLA1210A-ND 98B2357
Product Name Varistors, MOVs Varistor, 30V, 68V, 1210; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRL061E1R1NTA - TDK Corporation
Specs
Operating DC Voltage 39 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details