Littelfuse, Inc. Low Profile Varistor V270RA16

Description
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.
Request a Quote Datasheet
Description
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Varistor - V270RA16 - Littelfuse, Inc.
Rosemont, IL, United States
Low Profile Varistor
V270RA16
Low Profile Varistor V270RA16
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.

The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.

Supplier's Site Datasheet
Varistors, MOVs - V270RA16-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V270RA16-ND
Varistors, MOVs V270RA16-ND
270V 4.5kA Varistor 1 Circuit Through Hole Radial, Box

270V 4.5kA Varistor 1 Circuit Through Hole Radial, Box

Buy Now Datasheet
Varistor Ra Series / Bulk Rohs Compliant Littelfuse - 75C8219 - Newark, An Avnet Company
Chicago, IL, United States
Varistor Ra Series / Bulk Rohs Compliant Littelfuse
75C8219
Varistor Ra Series / Bulk Rohs Compliant Littelfuse 75C8219
VARISTOR RA SERIES / BULK ROHS COMPLIANT: NO

VARISTOR RA SERIES / BULK ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V270RA16 V270RA16-ND 75C8219
Product Name Low Profile Varistor Varistors, MOVs Varistor Ra Series / Bulk Rohs Compliant Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Varistors, MOVs - 478-2516-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details