Littelfuse, Inc. Varistors, MOVs V250LT2P

Description
410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet
Description
410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F12018TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F12018TR-ND
Varistors, MOVs F12018TR-ND
410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm

410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
Metal Oxide Varistor, 330V 730V Rad; Capacitance, Cd Littelfuse - 58K7424 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 330V 730V Rad; Capacitance, Cd Littelfuse
58K7424
Metal Oxide Varistor, 330V 730V Rad; Capacitance, Cd Littelfuse 58K7424
METAL OXIDE VARISTOR, 330V 730V RAD; Capacitance, Cd:90pF; Clamping Voltage 8/20us Max:730V; Clamping Voltage Vc Max:730V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 330V 730V RAD; Capacitance, Cd:90pF; Clamping Voltage 8/20us Max:730V; Clamping Voltage Vc Max:730V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number F12018TR-ND 58K7424
Product Name Varistors, MOVs Metal Oxide Varistor, 330V 730V Rad; Capacitance, Cd Littelfuse
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVR-M2012C220KT6AB - TDK Corporation
Specs
Operating DC Voltage 19.8 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details