Littelfuse, Inc. Varistors, MOVs V30MLA0603H

Description
41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet
Description
41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F2199TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F2199TR-ND
Varistors, MOVs F2199TR-ND
41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
VARISTOR 41.5V 30A 0603 - 461-V30MLA0603H - Utmel Electronic Limited
Hong Kong, China
VARISTOR 41.5V 30A 0603
461-V30MLA0603H
VARISTOR 41.5V 30A 0603 461-V30MLA0603H
VARISTOR 41.5V 30A 0603

VARISTOR 41.5V 30A 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number F2199TR-ND 461-V30MLA0603H
Product Name Varistors, MOVs VARISTOR 41.5V 30A 0603
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2516-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details