DigiKey Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| 150V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 150V 1.2kA Varistor 1 Circuit Through Hole Radial, Box | |
| 150V 100A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 150V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 150V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 150V 4.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 150V 400A Varistor 1 Circuit Through Hole Disc 5mm | |
| 150V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 180V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 180V 1.2kA Varistor 1 Circuit Through Hole Radial, Box | |
| 180V 100A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 180V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 180V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead | |
| 180V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 180V 4.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 180V 400A Varistor 1 Circuit Through Hole Disc 10mm | |
| 180V 400A Varistor 1 Circuit Through Hole Disc 5mm | |
| 180V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 18V 100A Varistor 1 Circuit Through Hole Disc 5mm | |
| 18V 1kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 18V 1kA Varistor 1 Circuit Through Hole Radial, Box | |
| 18V 250A Varistor 1 Circuit Through Hole Disc 7mm | |
| 18V 250A Varistor 1 Circuit Through Hole Radial, Box | |
| 18V 2kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 18V 40A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 18V 500A Varistor 1 Circuit Through Hole Disc 10mm | |
| 18V 8kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 2.765kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 2.7kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm | |
| 200V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead | |
| 205V 1.2kA Varistor 1 Circuit Through Hole Radial, Box | |
| 205V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 205V 4.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 205V 400A Varistor 1 Circuit Through Hole Disc 5mm | |
| 205V 6.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 220V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 229.5V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 229.5V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 22V 5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 22V 8kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 240V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead | |
| 240V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 240V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 240V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 240V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 240V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 240V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 240V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 240V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 240V 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased | |
| 240V 40kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 240V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 240V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 240V 50kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 240V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 240V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 24V 10A Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric) | |
| 250V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 25V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 25V 150A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 25V 1kA Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric) | |
| 25V 20A Varistor 1 Circuit Surface Mount 0402 (1005 Metric) | |
| 25V 20A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric) | |
| 25V 20A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric) | |
| 25V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric) | |
| 25V 30A Varistor 4 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 25V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 25V 500A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | |
| 25V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric) | |
| 25V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric) | |
| 25V Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 25V Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 266V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 27.5V 5A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric) | |
| 27.5V Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 27.5V Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | |
| 27.5V Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric) | |
| 27.5V Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric) | |
| 270V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 270V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 270V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 270V 2.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 270V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 270V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 270V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 270V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 275V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead | |
| 275V 6.5kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD | |
| 282V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 282V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 282V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 282V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 282V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 3.3kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 3.3kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm | |
| 30A Varistor 4 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 30V 30A Varistor 4 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 314V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 314V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 314V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 314V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 314V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| VARISTOR 240V 5KA 2SMD JLEAD | |
| VARISTOR 270V 5KA 2SMD JLEAD | |
| VARISTOR 300V 5KA 2SMD JLEAD | |
| Varistor Circuit Surface Mount, MLCV 0603 (1608 Metric) | |
| Varistor Circuit |
| << Prev | Next >> |