490V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
VARISTOR 490V 1.2KA DISC 7MM
RADIAL VARISTOR 7MM ROHS / LEAD FREE / BULK
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Varistors | Varistors | Varistors |
| Product Number | V300LA2PX1347-ND | 461-V300LA2PX1347 | 64R7720 |
| Product Name | Varistors, MOVs | VARISTOR 490V 1.2KA DISC 7MM | Radial Varistor 7Mm Rohs / Lead Free / Bulk Littelfuse |
| Mounting Option | Through Hole; Other | Through Hole; Other |