DigiKey Datasheets for Thermistors
Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more
| Product Name | Notes |
|---|---|
| 10K AIR INDOOR THERMISTOR SENSOR | |
| 10K EXPOSED THERMISTOR 1000MM | |
| 10K EXPOSED THERMISTOR 3000MM | |
| 10K EXPOSED THERMISTOR 300MM | |
| 10K EXPOSED THERMISTOR 5000MM | |
| 10K EXPOSED THERMISTOR 500MM | |
| 10K THERMISTOR COLD STORE SENSOR | |
| 1M HERMETICALLY SEALED 10K THERM | |
| 2M HERMETICALLY SEALED 10K THERM | |
| 3X100MM 10K THERMISTOR 2M PTFE | |
| 3X150MM 10K THERMISTOR 2M PTFE | |
| 3X25MM 10K THERMISTOR 2M PTFE | |
| 3X50MM 10K THERMISTOR 2M PTFE | |
| 4.5X100MM 10K THERMISTOR 2M PTFE | |
| 4.5X150MM 10K THERMISTOR 2M PTFE | |
| 4.5X25MM 10K THERMISTOR 2M PTFE | |
| 4.5X50MM 10K THERMISTOR 2M PTFE | |
| 4X100MM 10K THERMISTOR 2M PTFE | |
| 4X150MM 10K THERMISTOR 2M PTFE | |
| 4X25MM 10K THERMISTOR 2M PTFE | |
| 4X50MM 10K THERMISTOR 2M PTFE | |
| 5M HERMETICALLY SEALED 10K THERM | |
| 6X100MM 10K THERMISTOR 2M PTFE | |
| 6X150MM 10K THERMISTOR 2M PTFE | |
| 6X50MM 10K THERMISTOR 2M PTFE | |
| NTC 1,5M FAST IP67 4X40 -50+110C | |
| NTC 1,5M IP67 6X15 | |
| NTC 1,5M IP68 5X20 -50 110C GREY | |
| NTC 1,5M IP68 5X20 -50 110OC GRE | |
| NTC 1,5M IP68 6X20 -50 110C GREY | |
| NTC 1,5M IP68 6X20 -50+110C GREY | |
| NTC 1,5M IP68 6X20 TPE W/ STRAP | |
| NTC 1,5M IP68 6X20 TPE W | |
| NTC 3,0M FAST IP67 4X40 -50 110C | |
| NTC 3,0M FAST IP67 4X40 -50+110C | |
| NTC 3,0M IP67 6X15 | |
| NTC 3,0M IP68 5X20 -50 110C GREY | |
| NTC 3,0M IP68 5X20 -50+110C GREY | |
| NTC 3,0M IP68 6X20 -50 110C GREY | |
| NTC 3,0M IP68 6X20 -50 110OC GRE | |
| NTC 3,0M IP68 6X20 TPE W/ STRAP | |
| NTC 5,0M IP67 6X15 | |
| NTC 5,0M IP68 5X20 -50+110C GREY | |
| NTC 5,0M IP68 6X20 -50+110C GREY | |
| NTC FOR AIR WALL MOUNTING | |
| NTC FOR INTERNAL AIR WALL MOUNTI | |
| NTC THERMAL PROBE | |
| NTC Thermistor 1.8k Bead, Epoxy | |
| NTC Thermistor 100k 0402 (1005 Metric) | |
| NTC Thermistor 100k 0603 (1608 Metric) | |
| NTC Thermistor 100k Bead, Epoxy | |
| NTC Thermistor 100k Bead, Glass | |
| NTC Thermistor 100k Bead | |
| NTC Thermistor 100k Cylindrical Probe Assembly | |
| NTC Thermistor 100k Cylindrical Probe, Stainless Steel | |
| NTC Thermistor 100k DO-204AH, DO-35, Axial | |
| NTC Thermistor 100k DO-213AC, MINI-MELF, SOD-80 | |
| NTC Thermistor 100k Probe | |
| NTC Thermistor 100k Ring Lug | |
| NTC Thermistor 10k 0402 (1005 Metric) | |
| NTC Thermistor 10k 0603 (1608 Metric) | |
| NTC Thermistor 10k 0805 (2012 Metric) | |
| NTC Thermistor 10k Bead with Terminal | |
| NTC Thermistor 10k Bead, Epoxy | |
| NTC Thermistor 10k Bead, Glass | |
| NTC Thermistor 10k Bead | |
| NTC Thermistor 10k Cylindrical Probe Assembly | |
| NTC Thermistor 10k Cylindrical Probe, Brass | |
| NTC Thermistor 10k Cylindrical Probe, Plastic | |
| NTC Thermistor 10k Cylindrical Probe, Stainless Steel | |
| NTC Thermistor 10k DO-204AH, DO-35, Axial | |
| NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80 | |
| NTC Thermistor 10k Pipe Sensor Assembly | |
| NTC Thermistor 10k Probe | |
| NTC Thermistor 10k Ring Lug | |
| NTC Thermistor 10k TO-220-2 | |
| NTC Thermistor 12k Bead, Epoxy | |
| NTC Thermistor 1k 0603 (1608 Metric) | |
| NTC Thermistor 1k Bead, Epoxy | |
| NTC Thermistor 1k Ring Lug | |
| NTC Thermistor 2.252k Bead, Epoxy | |
| NTC Thermistor 2.252k Cylindrical Probe, Plastic | |
| NTC Thermistor 2.252k Ring Lug | |
| NTC Thermistor 2.2k 0603 (1608 Metric) | |
| NTC Thermistor 2.2k Bead, Epoxy | |
| NTC Thermistor 200k DO-204AH, DO-35, Axial | |
| NTC Thermistor 20k Bead, Epoxy | |
| NTC Thermistor 20k DO-204AH, DO-35, Axial | |
| NTC Thermistor 20k Ring Lug | |
| NTC Thermistor 22k 0603 (1608 Metric) | |
| NTC Thermistor 250k DO-204AH, DO-35, Axial | |
| NTC Thermistor 25k DO-204AH, DO-35, Axial | |
| NTC Thermistor 2k Bead, Epoxy | |
| NTC Thermistor 2k DO-204AH, DO-35, Axial | |
| NTC Thermistor 30k 0402 (1005 Metric) | |
| NTC Thermistor 30k Bead, Epoxy | |
| NTC Thermistor 30k Bead, Glass | |
| NTC Thermistor 30k Bead | |
| NTC Thermistor 30k DO-204AH, DO-35, Axial | |
| NTC Thermistor 30k Ring Lug | |
| NTC Thermistor 3k 0603 (1608 Metric) | |
| NTC Thermistor 3k Bead, Epoxy | |
| NTC Thermistor 3k Ring Lug | |
| NTC Thermistor 4.7k 0603 (1608 Metric) | |
| NTC Thermistor 4.7k 0805 (2012 Metric) | |
| NTC Thermistor 4.7k Bead, Epoxy | |
| NTC Thermistor 470k 0603 (1608 Metric) | |
| NTC Thermistor 47k 0603 (1608 Metric) | |
| NTC Thermistor 50k Bead, Epoxy | |
| NTC Thermistor 50k Bead | |
| NTC Thermistor 50k DO-204AH, DO-35, Axial | |
| NTC Thermistor 50k Ring Lug | |
| NTC Thermistor 5k Bead, Epoxy | |
| NTC Thermistor 5k Bead | |
| NTC Thermistor 5k Ring Lug | |
| NTC Thermistor 5k TO-220-2 | |
| NTC Thermistor 6.8k 0603 (1608 Metric) | |
| NTC Thermistor 727 Bead, Epoxy | |
| NTC Thermistor 880 Bead, Epoxy | |
| NTC THERMISTOR IN SMD TYPE (AUTO | |
| NTC THERMISTOR IN SMD TYPE (R25= | |
| NTC Thermistor Nonstandard, Threaded Stud | |
| NTC Thermistor Probe | |
| NTC Thermistor TO-51-2 Metal Can | |
| NTC Thermistor TO-51-2 Variant | |
| PATCH SURFACE 10K THERMISTOR 1M | |
| PATCH SURFACE 10K THERMISTOR 2M | |
| PATCH SURFACE 10K THERMISTOR 5M | |
| PTC Thermistor 1 kOhms Cylindrical Probe Assembly | |
| PTC Thermistor 10 kOhms 0402 (1006 Metric) | |
| PTC Thermistor 10 kOhms SC-79, SOD-523 | |
| PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC) | |
| PTC Thermistor 100 kOhms 0402 (1006 Metric) | |
| PTC Thermistor 100 kOhms SC-79, SOD-523 | |
| PTC Thermistor 250 Ohms Radial | |
| PTC Thermistor 3 kOhms Radial, Disc | |
| PTC Thermistor 47 kOhms 0402 (1006 Metric) | |
| PTC Thermistor 47 kOhms SC-79, SOD-523 | |
| PTC Thermistor 60 Ohms Bead with Terminal | |
| SENSOR PTC 100KOHM 1% SOT5X3 | |
| SENSOR PTC 10KOHM 1% | |
| SENSOR PTC 47KOHM 1% SOT5X3 | |
| SENSOR PTC 47KOHM 1% X1SON | |
| THERM NTC 0402 10 KOHM 1% 3380K | |
| THERM NTC 0402 10 KOHM 1% 3435K | |
| THERM NTC 0402 10 KOHM 10% 3435K | |
| THERM NTC 0402 10 KOHM 2% 3450K | |
| THERM NTC 0402 10 KOHM 5% 4050K | |
| THERM NTC 0402 100 KOHM 2% 4100K | |
| THERM NTC 0402 100KOHM 10% 4100K | |
| THERM NTC 0402 30 KOHM 2% 3950K | |
| THERM NTC 0402 4.7 KOHM 5% 3500K | |
| THERM NTC 0402 47 KOHM 1% 4050K | |
| THERM NTC 0603 10 KOHM 1% 3380K | |
| THERM NTC 0603 10 KOHM 1% 3910K | |
| THERM NTC 0603 10 KOHM 10% 3435K | |
| THERM NTC 0603 100 KOHM 1% 4100K | |
| THERM NTC 0603 100 KOHM 1% 4390K | |
| THERM NTC 0603 100 KOHM 1% 4700K | |
| THERM NTC 0603 3 KOHM 3% 3990K | |
| THERM NTC 0603 47 KOHM 5% 4500K | |
| THERM NTC 0805 10 KOHM 1% 3435K | |
| THERM NTC 0805 10 KOHM 1% 3530K | |
| THERM NTC 0805 10 KOHM 1% 3900K | |
| THERM NTC 0805 10 KOHM 10% 3435K | |
| THERM NTC 0805 100 KOHM 2% 4100K | |
| THERM NTC 0805 100KOHM 1% 4000K | |
| THERM NTC 0805 100KOHM 10% 4100K | |
| THERM NTC 0805 30 KOHM 2% 3950K | |
| THERM NTC 0805 47 KOHM 1% 4050K | |
| THERM NTC 0805 5 KOHM 5% 3435K | |
| THERMISTOR NTC 10KOHM 3892K DO35 | |
| THERMISTOR, NTC, 0201, 100KOHM 1 | |
| THERMISTOR, NTC, 0201, 10KOHM 1% | |
| THERMISTOR, NTC, 0201, 470KOHM 1 | |
| THERMISTOR, NTC, 0402, 100KOHM 1 | |
| THERMISTOR, NTC, 0402, 10KOHM 1% | |
| THERMISTOR, NTC, 0402, 4.7KOHM 1 | |
| THERMISTOR, NTC, 0402, 470KOHM 3 | |
| THERMISTOR, NTC, 0402, 47KOHM 1% | |
| THERMISTOR, NTC, 0603, 100KOHM 1 | |
| THERMISTOR, NTC, 0603, 10KOHM 0. | |
| THERMISTOR, NTC, 0603, 10KOHM 1% | |
| THERMISTOR, NTC, 0603, 22KOHM 1% | |
| THERMISTOR, PTC, 0402, 10KOHM, T | |
| THERMISTOR, PTC, 0402, 1KOHM, TS | |
| THERMISTOR, PTC, 0402, 470OHM, T | |
| THERMISTOR, PTC, 0603, 10KOHM, T | |
| THERMISTOR, PTC, 0603, 470OHM, T | |
| TM1STNTCSN6205P | |
| ULTRASONIC |
| << Prev |