The NTC Thermistor, part number 43AC9635, features a zero power resistance of 10 kΩ at 25°C, with a tolerance of ±1%. It has a beta value of 3892K and operates effectively within a temperature range of -55°C to +105°C. The thermistor is wire leaded, making it suitable for panel mounting applications. The temperature coefficient is -4.4%/°C at 25°C, indicating its sensitivity to temperature changes. This thermistor is RoHS compliant, ensuring it meets environmental standards. The product is designed for various temperature sensing applications, providing reliable performance in demanding conditions.
NTC Thermistor Probe with Stainless Steel Housing and NPT Thread
NTC Thermistor 10k Cylindrical Probe, Stainless Steel
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | USP10981 | 5666-USP10981-ND | 43AC9635 |
| Product Name | NTC Thermistor Probe with Stainless Steel Housing and NPT Thread | NTC Thermistors | Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse |
| Resistance (@25°C) | 10000 ohms | 10000 ohms | 10000 ohms |