Littelfuse, Inc. NTC Thermistor Probe with Stainless Steel Housing USP11491

Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy Teflon Insulated Lead Wire Maximum Operating Temperature of 150°C
Request a Quote Datasheet
Description
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy Teflon Insulated Lead Wire Maximum Operating Temperature of 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistor Probe with Stainless Steel Housing - USP11491 - Littelfuse, Inc.
Rosemont, IL, United States
NTC Thermistor Probe with Stainless Steel Housing
USP11491
NTC Thermistor Probe with Stainless Steel Housing USP11491
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy Teflon Insulated Lead Wire Maximum Operating Temperature of 150°C

Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy Teflon Insulated Lead Wire Maximum Operating Temperature of 150°C

Supplier's Site Datasheet
NTC Thermistors - 5666-USP11491-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-USP11491-ND
NTC Thermistors 5666-USP11491-ND
NTC Thermistor 10k Cylindrical Probe, Stainless Steel

NTC Thermistor 10k Cylindrical Probe, Stainless Steel

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9638 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9638
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9638
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number USP11491 5666-USP11491-ND 43AC9638
Product Name NTC Thermistor Probe with Stainless Steel Housing NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless
Temperature Range -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details