Littelfuse, Inc. DO-35 UL Recognized Thermistors USUG1000-303K

Description
Littelfuse UL Recognized glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Temperature rating = -40 to +150°C Hermetically sealed glass package Excellent long-term stability Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet
Description
Littelfuse UL Recognized glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Temperature rating = -40 to +150°C Hermetically sealed glass package Excellent long-term stability Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DO-35 UL Recognized Thermistors - USUG1000-303K - Littelfuse, Inc.
Rosemont, IL, United States
DO-35 UL Recognized Thermistors
USUG1000-303K
DO-35 UL Recognized Thermistors USUG1000-303K
Littelfuse UL Recognized glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Temperature rating = -40 to +150°C Hermetically sealed glass package Excellent long-term stability Tinned CCS lead wires are solderable or weldable

Littelfuse UL Recognized glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Temperature rating = -40 to +150°C Hermetically sealed glass package Excellent long-term stability Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet
NTC Thermistors - 5666-USUG1000-303K-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-USUG1000-303K-ND
NTC Thermistors 5666-USUG1000-303K-ND
NTC Thermistor 30k DO-204AH, DO-35, Axial

NTC Thermistor 30k DO-204AH, DO-35, Axial

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number USUG1000-303K 5666-USUG1000-303K-ND
Product Name DO-35 UL Recognized Thermistors NTC Thermistors
Lead Style Leadless Axial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistor ICs - 467614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details