Texas Instruments High-Performance Analog Thermistor ICs TMP6131DYAR

Description
PTC Thermistors, TMP6131DYAR
Request a Quote Datasheet
Description
PTC Thermistors, TMP6131DYAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2683634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2683634
Thermistor ICs 2683634
PTC Thermistors, TMP6131DYAR

PTC Thermistors, TMP6131DYAR

Supplier's Site
Thermistor ICs - 2683633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2683633
Thermistor ICs 2683633
PTC Thermistors, TMP6131DYAR

PTC Thermistors, TMP6131DYAR

Supplier's Site
Thermistor ICs - 2683634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2683634P
Thermistor ICs 2683634P
PTC Thermistors, TMP6131DYAR

PTC Thermistors, TMP6131DYAR

Supplier's Site
PTC Thermistors - 296-TMP6131DYARCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
296-TMP6131DYARCT-ND
PTC Thermistors 296-TMP6131DYARCT-ND
PTC Thermistor 10 kOhms SC-79, SOD-523

PTC Thermistor 10 kOhms SC-79, SOD-523

Buy Now Datasheet
PTC Thermistors - 296-TMP6131DYARTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
296-TMP6131DYARTR-ND
PTC Thermistors 296-TMP6131DYARTR-ND
PTC Thermistor 10 kOhms SC-79, SOD-523

PTC Thermistor 10 kOhms SC-79, SOD-523

Buy Now Datasheet
PTC Thermistors - 296-TMP6131DYARDKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
296-TMP6131DYARDKR-ND
PTC Thermistors 296-TMP6131DYARDKR-ND
PTC Thermistor 10 kOhms SC-79, SOD-523

PTC Thermistor 10 kOhms SC-79, SOD-523

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors
Product Number 2683634 296-TMP6131DYARCT-ND
Product Name Thermistor ICs PTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624335-1 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details