Littelfuse, Inc. NTC Thermistor Probe with Brass Housing and NPT Thread USP10978

Description
Littelfuse offers Brass probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance 1/4"-18 NPT Thread PVC Insulated Lead Wire 105°C Max Operating Temperature
Request a Quote Datasheet
Description
Littelfuse offers Brass probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance 1/4"-18 NPT Thread PVC Insulated Lead Wire 105°C Max Operating Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistor Probe with Brass Housing and NPT Thread - USP10978 - Littelfuse, Inc.
Rosemont, IL, United States
NTC Thermistor Probe with Brass Housing and NPT Thread
USP10978
NTC Thermistor Probe with Brass Housing and NPT Thread USP10978
Littelfuse offers Brass probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance 1/4"-18 NPT Thread PVC Insulated Lead Wire 105°C Max Operating Temperature

Littelfuse offers Brass probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance 1/4"-18 NPT Thread PVC Insulated Lead Wire 105°C Max Operating Temperature

Supplier's Site Datasheet
NTC Thermistors - 615-1087-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
615-1087-ND
NTC Thermistors 615-1087-ND
NTC Thermistor 10k Cylindrical Probe, Brass

NTC Thermistor 10k Cylindrical Probe, Brass

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9633 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9633
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9633
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number USP10978 615-1087-ND 43AC9633
Product Name NTC Thermistor Probe with Brass Housing and NPT Thread NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 8 sec, in air
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC Thermistors - 223-055313-ND - DigiKey
Specs
Package / Electrode Type Bead
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details