Texas Instruments High-Performance Analog PTC Thermistors TMP6131LPGM

Description
PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC)
Request a Quote Datasheet
Description
PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 296-TMP6131LPGMCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
296-TMP6131LPGMCT-ND
PTC Thermistors 296-TMP6131LPGMCT-ND
PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC)

PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC)

Buy Now Datasheet
PTC Thermistors - 296-TMP6131LPGMTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
296-TMP6131LPGMTR-ND
PTC Thermistors 296-TMP6131LPGMTR-ND
PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC)

PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - TMP6131LPGM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
TMP6131LPGM
Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6131LPGM
Win Source Part Number: 1375652-TMP6131LPGM Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: Commercial Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Base Product Number: TMP61 Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance Tolerance: ±1% Resistance @ 25°C: 10 kOhms

Win Source Part Number: 1375652-TMP6131LPGM
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Series: Commercial
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: TO-92-2
Base Product Number: TMP61
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance Tolerance: ±1%
Resistance @ 25°C: 10 kOhms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number 296-TMP6131LPGMCT-ND TMP6131LPGM
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors
Features PTC PTC
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 2161387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details