Amphenol Corporation NTC Thermistors TK95F232WN

Description
NTC Thermistor 2.252k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2.252k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 45-TK95F232WN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
45-TK95F232WN-ND
NTC Thermistors 45-TK95F232WN-ND
NTC Thermistor 2.252k Bead

NTC Thermistor 2.252k Bead

Buy Now Datasheet
Ntc Thermistor, 2.252Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24AC6461 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2.252Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24AC6461
Ntc Thermistor, 2.252Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24AC6461
NTC THERMISTOR, 2.252KOHM, FREE HANGING; Zero Power Resistance at 25°C:2.252kohm; Product Range:TK95 Series; Thermistor Mounting:Free Hanging; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 2.252KOHM, FREE HANGING; Zero Power Resistance at 25°C:2.252kohm; Product Range:TK95 Series; Thermistor Mounting:Free Hanging; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 45-TK95F232WN-ND 24AC6461
Product Name NTC Thermistors Ntc Thermistor, 2.252Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2118002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details