Texas Instruments High-Performance Analog Thermistor ICs TMP6131QDECTQ1

Description
Thermistor PTC 10kohm, TMP6131QDECTQ1
Request a Quote Datasheet
Description
Thermistor PTC 10kohm, TMP6131QDECTQ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2528579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2528579
Thermistor ICs 2528579
Thermistor PTC 10kohm, TMP6131QDECTQ1

Thermistor PTC 10kohm, TMP6131QDECTQ1

Supplier's Site
Thermistor ICs - 2528579P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2528579P
Thermistor ICs 2528579P
Thermistor PTC 10kohm, TMP6131QDECTQ1

Thermistor PTC 10kohm, TMP6131QDECTQ1

Supplier's Site
Thermistor ICs - 2528578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2528578
Thermistor ICs 2528578
Thermistor PTC 10kohm, TMP6131QDECTQ1

Thermistor PTC 10kohm, TMP6131QDECTQ1

Supplier's Site
PTC Thermistors - 296-53529-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
296-53529-2-ND
PTC Thermistors 296-53529-2-ND
PTC Thermistor 10 kOhms 0402 (1006 Metric)

PTC Thermistor 10 kOhms 0402 (1006 Metric)

Buy Now Datasheet
PTC Thermistors - 296-53529-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
296-53529-1-ND
PTC Thermistors 296-53529-1-ND
PTC Thermistor 10 kOhms 0402 (1006 Metric)

PTC Thermistor 10 kOhms 0402 (1006 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - TMP6131QDECTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
TMP6131QDECTQ1
Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6131QDECTQ1
Win Source Part Number: 1383666-TMP6131QDECT Q1 Category: Sensors, Transducers>Temperat ure Sensors>PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 pcs Resistance Tolerance: ±1% Mounting Type: Surface Mount Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-X1SON (1x0.6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383666-TMP6131QDECTQ1
Category: Sensors, Transducers>Temperature Sensors>PTC Thermistors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250 pcs
Resistance Tolerance: ±1%
Mounting Type: Surface Mount
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X1SON (1x0.6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Base Product Number: TMP61
Resistance @ 25°C: 10 kOhms
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Thermistors Thermistors Thermistors
Product Number 2528579 296-53529-2-ND TMP6131QDECTQ1
Product Name Thermistor ICs PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2117986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details