Stackpole Electronics, Inc. NTC Thermistors TNC0603FTC100KF439

Description
THERM NTC 0603 100 KOHM 1% 4390K
Request a Quote Datasheet
Description
THERM NTC 0603 100 KOHM 1% 4390K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 738-TNC0603FTC100KF439CT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0603 100 KOHM 1% 4390K

THERM NTC 0603 100 KOHM 1% 4390K

Buy Now Datasheet
NTC Thermistors - 738-TNC0603FTC100KF439TR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0603 100 KOHM 1% 4390K

THERM NTC 0603 100 KOHM 1% 4390K

Buy Now Datasheet
NTC Thermistors - 738-TNC0603FTC100KF439DKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0603 100 KOHM 1% 4390K

THERM NTC 0603 100 KOHM 1% 4390K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 738-TNC0603FTC100KF439CT-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624368-2 - TE Connectivity
Specs
Resistance (@25°C) 6800 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details