Stackpole Electronics, Inc. NTC Thermistors TNC0402JTD4K70J350

Description
THERM NTC 0402 4.7 KOHM 5% 3500K
Request a Quote Datasheet
Description
THERM NTC 0402 4.7 KOHM 5% 3500K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 738-TNC0402JTD4K70J350TR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0402 4.7 KOHM 5% 3500K

THERM NTC 0402 4.7 KOHM 5% 3500K

Buy Now Datasheet
NTC Thermistors - 738-TNC0402JTD4K70J350DKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0402 4.7 KOHM 5% 3500K

THERM NTC 0402 4.7 KOHM 5% 3500K

Buy Now Datasheet
NTC Thermistors - 738-TNC0402JTD4K70J350CT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0402 4.7 KOHM 5% 3500K

THERM NTC 0402 4.7 KOHM 5% 3500K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 738-TNC0402JTD4K70J350TR-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624335-1 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details