PTC Thermistor 10 kOhms 0402 (1006 Metric)
PTC Thermistor 10 kOhms 0402 (1006 Metric)
PTC Thermistor 10 kOhms 0402 (1006 Metric)
Win Source Part Number: 1352447-TMP6131QDECR
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X1SON (1x0.6)
Base Product Number: TMP61
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance Tolerance: ±1%
Resistance @ 25°C: 10 kOhms
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 296-53530-2-ND | TMP6131QDECRQ1 |
| Product Name | PTC Thermistors | Sensors, Transducers - Temperature Sensors - PTC Thermistors |
| Package / Electrode Type | Chip/Surface |