Amphenol Corporation NTC Thermistors TH350H39GBSN

Description
NTC Thermistor 50k Axial
Request a Quote Datasheet
Description
NTC Thermistor 50k Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - TH350H39GBSN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
TH350H39GBSN-ND
NTC Thermistors TH350H39GBSN-ND
NTC Thermistor 50k Axial

NTC Thermistor 50k Axial

Buy Now Datasheet
Ntc Thermistor, 50K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y5054 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 50K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y5054
Ntc Thermistor, 50K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y5054
NTC THERMISTOR, 50K, AXIAL LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 50K, AXIAL LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TH350H39GBSN-ND 77Y5054
Product Name NTC Thermistors Ntc Thermistor, 50K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1839121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details