Littelfuse, Inc. NTC Thermistor Probe with Vinyl Housing USP10982

Description
Littelfuse offers Vinyl probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant PVC Insulated Lead Wire 80°C Max Operating Temperature
Request a Quote Datasheet
Description
Littelfuse offers Vinyl probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant PVC Insulated Lead Wire 80°C Max Operating Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistor Probe with Vinyl Housing - USP10982 - Littelfuse, Inc.
Rosemont, IL, United States
NTC Thermistor Probe with Vinyl Housing
USP10982
NTC Thermistor Probe with Vinyl Housing USP10982
Littelfuse offers Vinyl probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant PVC Insulated Lead Wire 80°C Max Operating Temperature

Littelfuse offers Vinyl probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant PVC Insulated Lead Wire 80°C Max Operating Temperature

Supplier's Site Datasheet
NTC Thermistors - 5666-USP10982-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-USP10982-ND
NTC Thermistors 5666-USP10982-ND
NTC Thermistor 10k Cylindrical Probe, Plastic

NTC Thermistor 10k Cylindrical Probe, Plastic

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - USP10982 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
USP10982
Sensors, Transducers - Temperature Sensors - NTC Thermistors USP10982
Win Source Part Number: 1375608-USP10982 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 80°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: USP Package: Bulk Product Status: Active Package / Case: Cylindrical Probe, Plastic Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B0/50: 3892K Length - Lead Wire: 36.00" (914.40mm)

Win Source Part Number: 1375608-USP10982
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 80°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: USP
Package: Bulk
Product Status: Active
Package / Case: Cylindrical Probe, Plastic
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B0/50: 3892K
Length - Lead Wire: 36.00" (914.40mm)

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9636 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9636
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9636
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number USP10982 5666-USP10982-ND USP10982 43AC9636
Product Name NTC Thermistor Probe with Vinyl Housing NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Housing Probe/Closed Tube Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details