Littelfuse, Inc. NTC Thermistors USP7765

Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet
Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 5666-USP7765-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-USP7765-ND
NTC Thermistors 5666-USP7765-ND
NTC Thermistor 10k Ring Lug

NTC Thermistor 10k Ring Lug

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9654 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9654
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9654
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 5666-USP7765-ND 43AC9654
Product Name NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4962772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details