The Littelfuse NTC Thermistor, part number 43AC9576, features a zero power resistance of 5 kΩ at 25°C, making it suitable for various temperature sensing applications. It is designed in a TO-220 case style with radial leaded terminals, facilitating through-hole mounting. The thermistor has a beta value of 3892K and operates effectively within a temperature range of -55°C to +150°C. The resistance tolerance is ±5%, and it has a temperature coefficient of -4.4%/°C at 25°C. This product is RoHS compliant, ensuring it meets environmental standards.
NTC Thermistor 5k TO-220-2
NTC THERMISTOR, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:TO-220; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 5666-TO502J2J-ND | 43AC9576 |
| Product Name | NTC Thermistors | Ntc Thermistor, 5K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse |
| Temperature Range | -55 to 150 C (-67 to 302 F) |