Amphenol Corporation NTC Thermistors TK95G503WN

Description
NTC Thermistor 50k Bead
Request a Quote Datasheet
Description
NTC Thermistor 50k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 45-TK95G503WN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
45-TK95G503WN-ND
NTC Thermistors 45-TK95G503WN-ND
NTC Thermistor 50k Bead

NTC Thermistor 50k Bead

Buy Now Datasheet
Ntc Thermistor, 50Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24AC6469 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 50Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24AC6469
Ntc Thermistor, 50Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24AC6469
NTC THERMISTOR, 50KOHM, FREE HANGING; Zero Power Resistance at 25°C:50kohm; Product Range:TK95 Series; Thermistor Mounting:Free Hanging; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 50KOHM, FREE HANGING; Zero Power Resistance at 25°C:50kohm; Product Range:TK95 Series; Thermistor Mounting:Free Hanging; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 45-TK95G503WN-ND 24AC6469
Product Name NTC Thermistors Ntc Thermistor, 50Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062715P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details