Amphenol Corporation NTC Thermistors TH349J39GBSN

Description
NTC Thermistor 49.12k Axial
Request a Quote Datasheet
Description
NTC Thermistor 49.12k Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - TH349J39GBSN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
TH349J39GBSN-ND
NTC Thermistors TH349J39GBSN-ND
NTC Thermistor 49.12k Axial

NTC Thermistor 49.12k Axial

Buy Now Datasheet
Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y5047 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y5047
Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y5047
NTC THERMISTOR, 49K, AXIAL LEADED; Zero Power Resistance at 25°C:49kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 49K, AXIAL LEADED; Zero Power Resistance at 25°C:49kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TH349J39GBSN-ND 77Y5047
Product Name NTC Thermistors Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11028351-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details