Texas Instruments High-Performance Analog PTC Thermistors TMP6331QDYATQ1

Description
PTC Thermistor 100 kOhms SC-79, SOD-523
Request a Quote Datasheet
Description
PTC Thermistor 100 kOhms SC-79, SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 296-TMP6331QDYATQ1TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 100 kOhms SC-79, SOD-523

PTC Thermistor 100 kOhms SC-79, SOD-523

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 296-TMP6331QDYATQ1TR-ND
Product Name PTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistors - 1624366-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
Thermistor ICs - 1733425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details