Texas Instruments High-Performance Analog PTC Thermistors TMP6331QDYARQ1

Description
PTC Thermistor 100 kOhms SC-79, SOD-523
Request a Quote Datasheet
Description
PTC Thermistor 100 kOhms SC-79, SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 296-TMP6331QDYARQ1CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 100 kOhms SC-79, SOD-523

PTC Thermistor 100 kOhms SC-79, SOD-523

Buy Now Datasheet
PTC Thermistors - 296-TMP6331QDYARQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 100 kOhms SC-79, SOD-523

PTC Thermistor 100 kOhms SC-79, SOD-523

Buy Now Datasheet
PTC Thermistors - 296-TMP6331QDYARQ1TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 100 kOhms SC-79, SOD-523

PTC Thermistor 100 kOhms SC-79, SOD-523

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> PTC Thermistors
TMP6331QDYARQ1
Sensors >> PTC Thermistors TMP6331QDYARQ1
±1% 100kΩ SOD-523 PTC Thermistors ROHS

±1% 100kΩ SOD-523 PTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors
Product Number 296-TMP6331QDYARQ1CT-ND TMP6331QDYARQ1
Product Name PTC Thermistors Sensors >> PTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624353-2 - TE Connectivity
Specs
Resistance (@25°C) 22000 ohms
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details