Win Source Part Number: 1383667-TMP6331QDECR
Category: Sensors, Transducers>Temperat
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 10,000 pcs
Resistance Tolerance: ±1%
Mounting Type: Surface Mount
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X1SON (1x0.6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Base Product Number: TMP6331
Resistance @ 25°C: 100 kOhms
Moisture Sensitivity Level (MSL): 1 (Unlimited)
PTC Thermistor 100 kOhms 0402 (1006 Metric)
PTC Thermistor 100 kOhms 0402 (1006 Metric)
PTC Thermistor 100 kOhms 0402 (1006 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | TMP6331QDECRQ1 | 296-TMP6331QDECRQ1DKR-ND |
| Product Name | Sensors, Transducers - Temperature Sensors - PTC Thermistors | PTC Thermistors |
| Features | PTC | PTC |