Littelfuse, Inc. NTC Thermistors TO103J2F

Description
NTC Thermistor 10k TO-220-2
Request a Quote Datasheet
Description
NTC Thermistor 10k TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 5666-TO103J2F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-TO103J2F-ND
NTC Thermistors 5666-TO103J2F-ND
NTC Thermistor 10k TO-220-2

NTC Thermistor 10k TO-220-2

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - TO103J2F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
TO103J2F
Sensors, Transducers - Temperature Sensors - NTC Thermistors TO103J2F
Win Source Part Number: 1375787-TO103J2F Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: TO Package: Tube Product Status: Active Package / Case: TO-220-2 Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B0/50: 3892K Length - Lead Wire: 0.53" (13.49mm)

Win Source Part Number: 1375787-TO103J2F
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: TO
Package: Tube
Product Status: Active
Package / Case: TO-220-2
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B0/50: 3892K
Length - Lead Wire: 0.53" (13.49mm)

Buy Now Datasheet
Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9573 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9573
Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9573
NTC THERMISTOR, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:TO-220; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:TO-220; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 5666-TO103J2F-ND TO103J2F 43AC9573
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse
Temperature Range -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details