Texas Instruments High-Performance Analog PTC Thermistors TMP6431QDYATQ1

Description
PTC Thermistor 47 kOhms SC-79, SOD-523
Request a Quote Datasheet
Description
PTC Thermistor 47 kOhms SC-79, SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 296-TMP6431QDYATQ1TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 47 kOhms SC-79, SOD-523

PTC Thermistor 47 kOhms SC-79, SOD-523

Buy Now Datasheet
PTC Thermistors - 296-TMP6431QDYATQ1CT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PTC 47KOHM 1% SOT5X3

SENSOR PTC 47KOHM 1% SOT5X3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 296-TMP6431QDYATQ1TR-ND
Product Name PTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details