Littelfuse, Inc. DO-35 UL Recognized Thermistors USUG1000-254G

Description
Littelfuse UL Recognized glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Temperature rating = -40 to +150°C Hermetically sealed glass package Excellent long-term stability Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet
Description
Littelfuse UL Recognized glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Temperature rating = -40 to +150°C Hermetically sealed glass package Excellent long-term stability Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DO-35 UL Recognized Thermistors - USUG1000-254G - Littelfuse, Inc.
Rosemont, IL, United States
DO-35 UL Recognized Thermistors
USUG1000-254G
DO-35 UL Recognized Thermistors USUG1000-254G
Littelfuse UL Recognized glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Temperature rating = -40 to +150°C Hermetically sealed glass package Excellent long-term stability Tinned CCS lead wires are solderable or weldable

Littelfuse UL Recognized glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Temperature rating = -40 to +150°C Hermetically sealed glass package Excellent long-term stability Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet
NTC Thermistors - 5666-USUG1000-254G-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-USUG1000-254G-ND
NTC Thermistors 5666-USUG1000-254G-ND
NTC Thermistor 250k DO-204AH, DO-35, Axial

NTC Thermistor 250k DO-204AH, DO-35, Axial

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number USUG1000-254G 5666-USUG1000-254G-ND
Product Name DO-35 UL Recognized Thermistors NTC Thermistors
Lead Style Leadless Axial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 9 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details