Stackpole Electronics, Inc. NTC Thermistors TNC0805FTE22K0F400

Description
THERM NTC 0805 100KOHM 1% 4000K
Request a Quote Datasheet
Description
THERM NTC 0805 100KOHM 1% 4000K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 738-TNC0805FTE22K0F400CT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0805 100KOHM 1% 4000K

THERM NTC 0805 100KOHM 1% 4000K

Buy Now Datasheet
NTC Thermistors - 738-TNC0805FTE22K0F400TR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0805 100KOHM 1% 4000K

THERM NTC 0805 100KOHM 1% 4000K

Buy Now Datasheet
NTC Thermistors - 738-TNC0805FTE22K0F400DKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 0805 100KOHM 1% 4000K

THERM NTC 0805 100KOHM 1% 4000K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 738-TNC0805FTE22K0F400CT-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M9110 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 5000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details