Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SOT-23-5
Fixed Positive LDO Regulator, 1.1V, 1.58V Dropout, CMOS, PDSO5, HALOGEN AND LEAD FREE, SOT-23, 5 PIN Product overview: S-817B11AMC-CWAT2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.1V, 1.58V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 1.58V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B11AMC-CWAT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 109248-S-817B11AMC-C
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.92V @ 10mA
Number of Regulators: 1
Output Current: 20mA
Output Voltage: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.1V 20MA SOT23-5
IC REG LINEAR 1.1V 20MA SOT23-5
LDO Voltage Regulators 1.1V 1.2uA 2.0%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1662-1987-2-ND | 776-S-817B11AMC-CWAT2U | 109248-S-817B11AMC-CWAT2U | S-817B11AMC-CWAT2U | S-817B11AMC-CWAT2U | S-817B11AMC-CWAT2U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.1V 1.58V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-817B11AMC-CWAT2U | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | ||||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 volts |