Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SNT-4A
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SNT-4A
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SNT-4A
Fixed Positive LDO Regulator, 1.8V, 0.99V Dropout, CMOS, PDSO4, HALOGEN FREE NAD LEAD FREE, SNT-4 Product overview: S-817A18APF-CUHTFU from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.99V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.99V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817A18APF-CUHT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063623-S-817A18APF-C
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.58V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 20mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-4A
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.99V @ 10mA
Operating Supply Current: 2.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT
IC REG LINEAR 1.8V 20MA SNT4A
IC REG LINEAR 1.8V 20MA SNT4A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1662-S-817A18APF-CUHTFUTR-ND | 776-S-817A18APF-CUHTFU | 063623-S-817A18APF-CUHTFU | S-817A18APF-CUHTFU | S-817A18APF-CUHTFU | S-817A18APF-CUHTFU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 0.99V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-817A18APF-CUHTFU | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-SMD, Flat Leads | Other; SNT-4A | ||||
| Special Features | Short Circuit |