Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SC-82AB
IC REG LINEAR 1.3V 20MA SC82AB
LDO Voltage Regulators 1.3V 1.2uA 2.0%
IC REG LINEAR 1.3V 20MA SC82AB
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-817A13ANB-CUCT2U-ND | S-817A13ANB-CUCT2U | S-817A13ANB-CUCT2U | S-817A13ANB-CUCT2U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-82A, SOT-343 | |||
| Special Features | Short Circuit |