ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-817B33AY-B2-U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-1995-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-1995-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-1995-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
3.3V 50MA Voltage Regulator IC
776-S-817B33AY-B2-U
3.3V 50MA Voltage Regulator IC 776-S-817B33AY-B2-U
IC REG LINEAR 3.3V 50MA TO92-3 Product overview: S-817B33AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B33AY-B2-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 50MA TO92-3 Product overview: S-817B33AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817B33AY-B2-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1337145-S-817B33AY-B2-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1337145-S-817B33AY-B2-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1337145-S-817B33AY-B2-U
Win Source Part Number: 1337145-S-817B33AY-B 2-U Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Series: S-817 Package: Bulk Standard Package: 500 Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-817 Voltage Dropout (Max): 0.41V @ 10mA

Win Source Part Number: 1337145-S-817B33AY-B2-U
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: S-817
Package: Bulk
Standard Package: 500
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-817
Voltage Dropout (Max): 0.41V @ 10mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-817B33AY-B2-U
LDO Voltage Regulators S-817B33AY-B2-U
LDO Voltage Regulators 3.3V 1.2uA 2.0%

LDO Voltage Regulators 3.3V 1.2uA 2.0%

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-817B33AY-B2-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-817B33AY-B2-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-817B33AY-B2-U
IC REG LINEAR 3.3V 50MA TO92-3

IC REG LINEAR 3.3V 50MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - S-817B33AY-B2-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-817B33AY-B2-U
PMIC - Voltage Regulators - Linear S-817B33AY-B2-U
IC REG LINEAR 3.3V 50MA TO92-3

IC REG LINEAR 3.3V 50MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1662-1995-ND 776-S-817B33AY-B2-U 1337145-S-817B33AY-B2-U S-817B33AY-B2-U S-817B33AY-B2-U S-817B33AY-B2-U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 50MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; Bulk TO-92; Other; Bulk
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A5979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
Output Voltage 12 volts
IQ 0.0060 amps
View Details