Fixed Positive LDO Regulator, 4.8V, 0.27V Dropout, CMOS, PDSO4, HALOGEN FREE NAD LEAD FREE, SNT-4 Product overview: S-817A48APF-CVLTFU from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.8V, 0.27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 0.27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-817A48APF-CVLT
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SNT-4A
Win Source Part Number: 1245447-S-817A48APF-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.8V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1985-1,S-817A48
Base Product Number: S-817
Voltage Dropout (Max): 0.27V @ 10mA
LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout
IC REG LINEAR 4.8V 65MA SNT4A
IC REG LINEAR 4.8V 65MA SNT4A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-817A48APF-CVLTFU | 1662-1985-2-ND | 1245447-S-817A48APF-CVLTFU | S-817A48APF-CVLTFU | S-817A48APF-CVLTFU | S-817A48APF-CVLTFU |
| Product Name | 4.8V 0.27V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 2.70E-4 volts | 0.2700 volts | 0.2700 volts | |||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-SMD, Flat Leads | Other; Tape & Reel |